RS Components, Ltd. 8234898

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8234898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Steel Wire Armoured Cable is a power and auxillary control cable used in power networks, underground, indoor and outdoor applications and in cable ducting. Stranded plain annealed copper conductors. XLPE insulated extruded PVC bedding. Galvanized steel wire armoured and PVC outer sheath Number of Cores = 3 Cross Sectional Area = 4 mm² Current Rating = 42 (Non-Metallic Surface) A, 44 (Cable Bridge) A Reel Length = 100m Sheath Material = Polyvinyl Chloride PVC Voltage Rating = 1 kV Outer Diameter = 15.2mm Armour Construction = Galvanised Steel Wire Insulation Material = XLPE Minimum Bend Radius = 15 x D

Steel Wire Armoured Cable is a power and auxillary control cable used in power networks, underground, indoor and outdoor applications and in cable ducting.
Stranded plain annealed copper conductors. XLPE insulated extruded PVC bedding. Galvanized steel wire armoured and PVC outer sheath
Number of Cores = 3
Cross Sectional Area = 4 mm²
Current Rating = 42 (Non-Metallic Surface) A, 44 (Cable Bridge) A
Reel Length = 100m
Sheath Material = Polyvinyl Chloride PVC
Voltage Rating = 1 kV
Outer Diameter = 15.2mm
Armour Construction = Galvanised Steel Wire
Insulation Material = XLPE
Minimum Bend Radius = 15 x D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 8234898
International 4 mm² (0.0062 in²)
Unlock Full Specs
to access all available technical data

Similar Products

 - 139199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Conductor Type Single Core
International 2.5 mm² (0.0039 in²)
View Details
 - 1116106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Conductor Copper and Copper Alloys
International 0.7500 mm² (0.0012 in²)
Number of Strands 24
View Details
 - 1257964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Conductor Type Single Core
North American 5 AWG
International 16 mm² (0.0248 in²)
View Details
 - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 1 mm² (0.0016 in²)
Number of Strands 57
View Details