RS Components, Ltd. Cable Glands 8229751

Description
RS PRO AG 25S GY4 -5 Cable Gland
Request a Quote
Description
RS PRO AG 25S GY4 -5 Cable Gland
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8229751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8229751
Cable Glands 8229751
RS PRO AG 25S GY4 -5 Cable Gland

RS PRO AG 25S GY4 -5 Cable Gland

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sealing Glands
Product Number 8229751
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2207064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Cable Glands - 127619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
Cable Glands - 2705194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.2756 to 0.5118 inch (7 to 13 mm)
View Details
Cable Glands - 1856081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.5906 inch (15 mm)
View Details