BZP socket button head screw, M4x25
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 8229161 |
| Product Name | Socket Screws |
| Screw Type | Socket Screws |
| Head Type | Button Head; Hexagon Head; Socket Head Cap; Other; Hex Socket Button |
| Material | Steel |
| Finish | Zinc Plated; Bright Zinc Plated |