Blk steel socket head cap screw,M6x15mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 8229088 |
| Product Name | Socket Screws |
| Screw Type | Socket Screws |
| Head Type | Hexagon Head; Socket Head Cap; Other; Hex Socket Cap |
| Material | Steel |
| Finish | Black Oxide; Black, Self-Colour |