Designed for use in harsh enviroments such as high traffic areas. This vandal resistant exit switch features total ingress protection from water. A programmable door open time is a selectable option.
Green LED relay on and red LED relay off reversible
Contact Current Rating = 1.5 A
Terminal Type = Wire Lead
IP Rating = IP68
Switch Operation = On-Off
Illuminated = Yes
LED Colour = Green, Red
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +70°C
Operating Temperature Range = -20 - +70°C
RS Components, Ltd. | |
---|---|
Product Category | Piezoelectric Sensors |
Product Number | 8179943 |