The InnoDisk CFast 3ME SSD is suitable for most industrial applications in harsh environments and benefits from a power consumption reduction rate of 30%. The SSD operates at SATA III 6.0 Gb/s that offers a data transfer rate of read up to to 310MB / s and of sequential write up to 150MB / s. iSMART allows the monitoring of operation status of the SSD as well as the visualization of the Wear-Leveling status with graphics. The CFast 3ME can be configured as a boot device or data storage device, enables data recovery caused by power failure and supports hardware write protect to prevent modification of data on a device.
Enhanced power cycling management. Excellent data transfer speed. SATA III interface. Low power consumption. iSMART disk health monitoring. Intelligent error recovery system. Hardware write protect
Model = 3ME
Internal/External = Internal
Form Factor = CFast
Capacity = 8 GB
Interface = SATA III
Nand Type = MLC
Length = 36.4mm
Width = 42.8mm
Height = 3.6mm
RS Components, Ltd. | |
---|---|
Product Category | Hard Drives |
Product Number | 8159030 |
Device Type | Hard Drive; Solid State Drive |
Interface | SATA III |
Mounting Options | Integrally Mounted |
Capacity | 8 GB |