RS Components, Ltd. Hook Up Wire 8158687

Description
Black tri-rated 25.0mm cable 100m
Request a Quote
Description
Black tri-rated 25.0mm cable 100m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8158687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8158687
Hook Up Wire 8158687
Black tri-rated 25.0mm cable 100m

Black tri-rated 25.0mm cable 100m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8158687
Product Name Hook Up Wire
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
International 10 mm² (0.0155 in²)
Stranding Type 7/1.35 mm
View Details
Hook Up Wire - 1113143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0433 inch (1.1 mm)
Wire Insulation Polyamide
North American 22 AWG
View Details
Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
International 10 mm² (0.0155 in²)
Stranding Type 7/1.35 mm
View Details
Hook Up Wire - 1853946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
International 10 mm² (0.0155 in²)
Stranding Type 7/1.35 mm
View Details