HDMI High Speed. HDMI supports standard enhanced or high definition video. Multi channel digital audio on a single cable. Transmits to ATSC HDTV standards. Supports 8 channel digital audio. Spare digital audio bandwidth accomodating future enhamncements and requirements
Connector A = Male HDMI
Connector B = Male HDMI
Connector A Type = HDMI
Connector B Type = HDMI
Connector A Gender = Male
Connector B Gender = Male
Length = 1m
Sheath Colour = Black
Cable Type = HDMI to HDMI
RS Components, Ltd. | |
---|---|
Product Category | Video Cables |
Product Number | 8158517 |
Technology | HDMI |