RS Components, Ltd. First Aid Signs 8134634

Description
RS PRO KL 0088 First Aid Sign
Request a Quote
Description
RS PRO KL 0088 First Aid Sign
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
First Aid Signs - 8134634 - RS Components, Ltd.
Corby, Northants, United Kingdom
First Aid Signs
8134634
First Aid Signs 8134634
RS PRO KL 0088 First Aid Sign

RS PRO KL 0088 First Aid Sign

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Labels and Signs
Product Number 8134634
Product Name First Aid Signs
Safety / Warning Type First aid
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details
Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Safety Posters - 1812234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details