Multiple-output power supply
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 8128948 |
| Product Name | Bench Power Supplies |
| Regulatory Compliance | RoHS Compliant |
| AC Output Voltage | 6.0 to 12.0 volts |
| AC Output Power | 145 VA |
| DC Output Voltage | 6.0 to 12.0 volts |