RS Components, Ltd. Cable Spiral Wrapping 8117709

Description
Nylon spiral wrap 15mm black 10m
Request a Quote
Description
Nylon spiral wrap 15mm black 10m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 8117709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
8117709
Cable Spiral Wrapping 8117709
Nylon spiral wrap 15mm black 10m

Nylon spiral wrap 15mm black 10m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 8117709
Product Name Cable Spiral Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1893174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details
Heat Shrink Tubing - 136135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details
Cable Sleeves - 1797010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1575 to 0.4331 inch (4 to 11 mm)
Length 984 inch (25000 mm)
View Details
Heat Shrink Tubing - 137443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details