RS Components, Ltd. Cable Spiral Wrapping 8117692

Description
Nylon spiral wrap 6mm black 10m
Request a Quote
Description
Nylon spiral wrap 6mm black 10m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 8117692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
8117692
Cable Spiral Wrapping 8117692
Nylon spiral wrap 6mm black 10m

Nylon spiral wrap 6mm black 10m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 8117692
Product Name Cable Spiral Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 136133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.6299 inch (16 mm)
View Details
Cable Sleeves - 1797021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.7087 to 1.34 inch (18 to 34 mm)
Length 394 inch (10000 mm)
View Details
Cable Sleeves - 1797017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Cable Sleeves - 1812020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details