RS Components, Ltd. Cable Spiral Wrapping 8117676

Description
PE Spiral Wrap 8mm black 10m
Request a Quote
Description
PE Spiral Wrap 8mm black 10m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 8117676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
8117676
Cable Spiral Wrapping 8117676
PE Spiral Wrap 8mm black 10m

PE Spiral Wrap 8mm black 10m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 8117676
Product Name Cable Spiral Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 101729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polypropylene
Diameter 0.5906 to 0.6299 inch (15 to 16 mm)
View Details
Cable Spiral Wrapping - 2044425 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.7480 to 1.97 inch (19 to 50 mm)
View Details
Cable Spiral Wrapping - 186141 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.7874 inch (20 mm)
View Details
Cable Sleeves - 1789504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details