RS Components, Ltd. Cable Spiral Wrapping 8117651

Description
PE spiral wrap 6mm black 30.5m
Request a Quote
Description
PE spiral wrap 6mm black 30.5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 8117651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
8117651
Cable Spiral Wrapping 8117651
PE spiral wrap 6mm black 30.5m

PE spiral wrap 6mm black 30.5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 8117651
Product Name Cable Spiral Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 101729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polypropylene
Diameter 0.5906 to 0.6299 inch (15 to 16 mm)
View Details
Cable Sleeves - 1811991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Heat Shrink Tubing - 136147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 4.76 inch (121 mm)
View Details
Cable Sleeves - 1797008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.3543 inch (3 to 9 mm)
Length 984 inch (25000 mm)
View Details