RS Components, Ltd. Hook Up Wire 8114558

Description
RS PRO 6A-BK6-RD-100R Hook Up Wire
Request a Quote
Description
RS PRO 6A-BK6-RD-100R Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8114558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8114558
Hook Up Wire 8114558
RS PRO 6A-BK6-RD-100R Hook Up Wire

RS PRO 6A-BK6-RD-100R Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8114558
Product Name Hook Up Wire
Approvals Bs-6231:2006
Nominal Diameter 0.2480 inch (6.3 mm)
Wire Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details