Diabolo buffer stops are suitable for a diverse range of applications for shock absorption and motion checking. Manufactured from a rubber compound that allows deformation and energy absorption when impacted they can significantly reduce noise, vibration and wear. Available in a range of sizes to suit most applications.
Type = Stop Buffer
Damper Material = Rubber
Base Material = Metal
Mounting Style = Threaded Stud
Thread Size = M16
Base Plate Dimensions = 95 x 70mm
Maximum Static Load = 400daN
Repeated Shock Deflection = 18 (Dynamic) mm, 9.5 (Static) mm
Repeated Shock Reaction = 1000 (Dynamic)daN
Base Plate Diameter = 95mm
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 8112586 |
Application | Vibration Isolation |