RS Components, Ltd. Transit Cases 8112072

Description
Pelican IM2075-00001 Transit Case
Request a Quote
Description
Pelican IM2075-00001 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 8112072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
8112072
Transit Cases 8112072
Pelican IM2075-00001 Transit Case

Pelican IM2075-00001 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 8112072
Product Name Transit Cases
Material Plastic; Hpx
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173784 - RS Components, Ltd.
Specs
Container Type Bag
Height 2.99 inch (76 mm)
Width 2.99 inch (76 mm)
View Details
Transit Cases - 2878302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 7.99 inch (203 mm)
View Details
Instrument Cases - 2664936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 1.65 inch (42 mm)
Length 2.56 inch (65 mm)
View Details
Instrument Cases - 1707869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details