RS Components, Ltd. Standoffs 8066590

Description
RS PRO GJ495007 Standoff
Request a Quote
Description
RS PRO GJ495007 Standoff
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 8066590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
8066590
Standoffs 8066590
RS PRO GJ495007 Standoff

RS PRO GJ495007 Standoff

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 8066590
Product Name Standoffs
Type & Shape Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Standoffs - 2240441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
Standoffs - 2240375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
PCB Supports - 1026637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3937 inch (10 mm)
View Details