RS Components, Ltd. Server Cabinets 8020324

Description
9U 600x450mm single wall mount cabinet
Request a Quote
Description
9U 600x450mm single wall mount cabinet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Server Cabinets - 8020324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Server Cabinets
8020324
Server Cabinets 8020324
9U 600x450mm single wall mount cabinet

9U 600x450mm single wall mount cabinet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 8020324
Product Name Server Cabinets
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Server Cabinets - 1863294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 48.58 inch (1234 mm)
Width 36.30 inch (922 mm)
View Details
Storage Cabinets - 1770279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 39.37 inch (1000 mm)
View Details
Tool Bags - 1340439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 12.20 inch (310 mm)
View Details
Tool Bags - 179773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 12.00 inch (305 mm)
View Details