A2 S/Steel skt button head screw,M8x30mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 7976103 |
| Product Name | Socket Screws |
| Screw Type | Socket Screws |
| Head Type | Button Head; Hexagon Head; Socket Head Cap; Other; Hex Socket Button |
| Material | Stainless Steel |
| Finish | Plain |