RS Components, Ltd. 7975992

Description
Wet & Dry sanding sheets suitable for lubrication with water for an excellent, fine finish. Ideal for use on automotive paint work and a wide range of materials including metal, plastics, funiture and even leather. Ideal for sanding paint jobs. Suitable for use wet or dry use depending on the application. The wetting with water enables the better evacuation of small particles and reduction of slipping Abrasive Material = Silicon Carbide Grit Size = 1000 Grade = Super Fine Sheet Size = 280 x 230mm Length = 280mm Width = 230mm Number of Sheets per Pack = 25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7975992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wet & Dry sanding sheets suitable for lubrication with water for an excellent, fine finish. Ideal for use on automotive paint work and a wide range of materials including metal, plastics, funiture and even leather. Ideal for sanding paint jobs. Suitable for use wet or dry use depending on the application. The wetting with water enables the better evacuation of small particles and reduction of slipping Abrasive Material = Silicon Carbide Grit Size = 1000 Grade = Super Fine Sheet Size = 280 x 230mm Length = 280mm Width = 230mm Number of Sheets per Pack = 25

Wet & Dry sanding sheets suitable for lubrication with water for an excellent, fine finish. Ideal for use on automotive paint work and a wide range of materials including metal, plastics, funiture and even leather.
Ideal for sanding paint jobs. Suitable for use wet or dry use depending on the application. The wetting with water enables the better evacuation of small particles and reduction of slipping
Abrasive Material = Silicon Carbide
Grit Size = 1000
Grade = Super Fine
Sheet Size = 280 x 230mm
Length = 280mm
Width = 230mm
Number of Sheets per Pack = 25

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 7975992
Applications & Materials Worked Medium sized grits or filaments
Unlock Full Specs
to access all available technical data

Similar Products

 - 692356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Roll or Tape
Width 1.97 inch (50 mm)
Type Aluminum Oxide
View Details
 - 7976005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Worked Medium sized grits or filaments
Length 11.02 to 9.06 inch (280 to 230 mm)
Type Silicon Carbide
View Details
RS Components, Ltd.
Specs
Applications & Materials Worked Medium sized grits or filaments
Length 11.02 to 9.06 inch (280 to 230 mm)
Type Silicon Carbide
View Details
 - 9076093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Roll or Tape
Width 1.97 inch (50 mm)
Type Aluminum Oxide
View Details