RS Components, Ltd. Pressure Sensors 7974995

Description
RS PRO PS-G1003-3A4 Pressure Sensor
Request a Quote
Description
RS PRO PS-G1003-3A4 Pressure Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 7974995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
7974995
Pressure Sensors 7974995
RS PRO PS-G1003-3A4 Pressure Sensor

RS PRO PS-G1003-3A4 Pressure Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 7974995
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, water
Signal Output Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2367205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Gas, Liquid, Vapors
View Details
Pressure Sensors - 2655845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
View Details
Pressure Sensors - 309706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pneumatic Pressure Sensors - 2888142 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details