RS Components, Ltd. IR LEDs 7961772

Description
1 LED IR OSLON PowerStar 850nm 150 Deg
Request a Quote
Description
1 LED IR OSLON PowerStar 850nm 150 Deg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 7961772 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7961772
IR LEDs 7961772
1 LED IR OSLON PowerStar 850nm 150 Deg

1 LED IR OSLON PowerStar 850nm 150 Deg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 7961772
Product Name IR LEDs
LED Package: 20 x 20 x 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details