IEC309 Pan Skt angle 16A 400V 3PN+E IP67
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 7959886 |
| Product Name | Industrial Power Connectors |
| Device Type | Receptacle; Industrial Power Connectors |
| Configuration | IEC |
| Mounting Style | Panel; Panel Mount |
| Termination Types | Screw; Screw |