RS Components, Ltd. Hose Connectors 795247

Description
Elbow connector,1/8in BSPT 8mm ID hose
Request a Quote
Description
Elbow connector,1/8in BSPT 8mm ID hose
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Connectors - 795247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Connectors
795247
Hose Connectors 795247
Elbow connector,1/8in BSPT 8mm ID hose

Elbow connector,1/8in BSPT 8mm ID hose

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hose Fittings
Product Number 795247
Product Name Hose Connectors
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 2312508 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.375 inch (9.52 mm)
View Details
Hose Connectors - 2312659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Brass
View Details
Hose Connectors - 2333368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Hose Connectors - 1463054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Union Fitting
Material Brass/Bronze; Brass
English Size 1.250 inch (31.75 mm)
View Details