RS Components, Ltd. Hose Connectors 795219

Description
Straight conn,3/4in BSPT 19mm ID hose
Request a Quote
Description
Straight conn,3/4in BSPT 19mm ID hose
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Connectors - 795219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Connectors
795219
Hose Connectors 795219
Straight conn,3/4in BSPT 19mm ID hose

Straight conn,3/4in BSPT 19mm ID hose

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hose Fittings
Product Number 795219
Product Name Hose Connectors
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 2333352 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Aluminum; Polypropylene (PP); Stainless; Aluminium, Stainless Steel, Polypropylene
Temperature -40 to 212 F (-40 to 100 C)
View Details
Hose Connectors - 1463130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
English Size 0.375 inch (9.52 mm)
Temperature -22 to 176 F (-30 to 80 C)
View Details
Pneumatic Quick Connect Couplings - 2312761 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.250 inch (6.35 mm)
View Details
Hose Connectors - 1463115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.500 inch (12.7 mm)
Temperature -22 F (-30 C)
View Details