Professional Norton diamond blades designed for use on all common types of building materials.
Trapezoidal shape segments.
Disc Diameter = 115mm
Abrasive Material = Diamond
Bore Size = 22.2mm
Model = 4 x 4
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 7946811 |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing |