RS Components, Ltd. 7915996

Description
The process controller Codix 565 with totaliser function displays V and mA analogue input signals in high resolution. In addition it can monitor and control 2 limit values. These fast displays set new standards when it comes to user friendliness. Their easy-to-read 14-segment LED display, easy-to- understand running help texts and a practical quick-start guide eliminate the need to wade through time-consuming full instruction manuals. 6-digit display, 14-segment LED, 14 mm high. Simple programming via 4 keys on the front. One front key as well as 2 additional inputs can be programmed for specific applications. Sampling rate of 10 readings per second. Time-controlled totaliser function for totalising the measured values. Can be reset separately. MIN/MAX memory function, individually resettable. Customer-specific characteristic (linearization) curve via 12 control points for all measurement signal inputs. 2 relay outputs (changeover contacts) for limit monitoring with hysteresis and ON/OFF delay function for current measured or totaliser values. Inputs and outputs galvanically isolated. Digital filter (first-order) for smoothing display fluctuations with unstable input signals. Wide range of supply voltage 10 → 30 Vdc/90 → 260 Vac. Wide input range: 0/4-20mA, 0/2-10 Vdc, +/-10V Properties Measured = Current, Voltage Display Type = LED Cutout Height = 45mm Cutout Width = 92mm Depth = 90.5mm Minimum Temperature = -20°C Maximum Temperature = +65°C Series = CODIX 565
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7915996 - RS Components, Ltd.
Corby, Northants, United Kingdom
The process controller Codix 565 with totaliser function displays V and mA analogue input signals in high resolution. In addition it can monitor and control 2 limit values. These fast displays set new standards when it comes to user friendliness. Their easy-to-read 14-segment LED display, easy-to- understand running help texts and a practical quick-start guide eliminate the need to wade through time-consuming full instruction manuals. 6-digit display, 14-segment LED, 14 mm high. Simple programming via 4 keys on the front. One front key as well as 2 additional inputs can be programmed for specific applications. Sampling rate of 10 readings per second. Time-controlled totaliser function for totalising the measured values. Can be reset separately. MIN/MAX memory function, individually resettable. Customer-specific characteristic (linearization) curve via 12 control points for all measurement signal inputs. 2 relay outputs (changeover contacts) for limit monitoring with hysteresis and ON/OFF delay function for current measured or totaliser values. Inputs and outputs galvanically isolated. Digital filter (first-order) for smoothing display fluctuations with unstable input signals. Wide range of supply voltage 10 → 30 Vdc/90 → 260 Vac. Wide input range: 0/4-20mA, 0/2-10 Vdc, +/-10V Properties Measured = Current, Voltage Display Type = LED Cutout Height = 45mm Cutout Width = 92mm Depth = 90.5mm Minimum Temperature = -20°C Maximum Temperature = +65°C Series = CODIX 565

The process controller Codix 565 with totaliser function displays V and mA analogue input signals in high resolution. In addition it can monitor and control 2 limit values. These fast displays set new standards when it comes to user friendliness. Their easy-to-read 14-segment LED display, easy-to- understand running help texts and a practical quick-start guide eliminate the need to wade through time-consuming full instruction manuals.
6-digit display, 14-segment LED, 14 mm high. Simple programming via 4 keys on the front. One front key as well as 2 additional inputs can be programmed for specific applications. Sampling rate of 10 readings per second. Time-controlled totaliser function for totalising the measured values. Can be reset separately. MIN/MAX memory function, individually resettable. Customer-specific characteristic (linearization) curve via 12 control points for all measurement signal inputs. 2 relay outputs (changeover contacts) for limit monitoring with hysteresis and ON/OFF delay function for current measured or totaliser values. Inputs and outputs galvanically isolated. Digital filter (first-order) for smoothing display fluctuations with unstable input signals. Wide range of supply voltage 10 → 30 Vdc/90 → 260 Vac. Wide input range: 0/4-20mA, 0/2-10 Vdc, +/-10V
Properties Measured = Current, Voltage
Display Type = LED
Cutout Height = 45mm
Cutout Width = 92mm
Depth = 90.5mm
Minimum Temperature = -20°C
Maximum Temperature = +65°C
Series = CODIX 565

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Panel Meters
Product Number 7915996
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Unlock Full Specs
to access all available technical data

Similar Products

 - 6233789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; RTD, Thermocouples
Width 45 mm (1.77 inch)
View Details
 - 3372500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Width 92 mm (3.62 inch)
View Details
 - 8275401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 91.5 mm (3.6 inch)
View Details
 - 1118121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number Digits 3.5
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Resistance, Temperature, Voltage
Width 68 mm (2.68 inch)
View Details