DVI-D (18+1) to HDMI connectors. Allows connection (fotr example) between a a TFT monitor with DVI connector to a TV tuner card with HDMI connector. Black
Connector A = Male DVI-D 18+1
Connector B = Male HDMI 19
Connector A Type = DVI-D 18+1
Connector B Type = HDMI 19 Pin
Connector A Gender = Male
Connector B Gender = Male
Length = 1m
Sheath Colour = Black
Cable Type = DVI-D to HDMI
RS Components, Ltd. | |
---|---|
Product Category | Video Cables |
Product Number | 7903795 |
Technology | HDMI |