RS Components, Ltd. Drill Bits 7877315

Description
RS PRO H10300025 Drill Bit
Request a Quote
Description
RS PRO H10300025 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7877315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7877315
Drill Bits 7877315
RS PRO H10300025 Drill Bit

RS PRO H10300025 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7877315
Product Name Drill Bits
Drill Type Twist
Diameter 0.010 inch (0.2 mm)
OAL 0.75 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216246 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.748 inch (19.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 216505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Specialist Drill Bits - 1238511 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 35mm
View Details
Drill Bits - 213073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details