Delkin Devices CompactFlash (CF) is the storage method for professional imaging and industrial applications due to performance, robustness and ease of integration. Delkinâs CF cards are built with industrial temperature components and are ruggedized to withstand shock and vibration, making them the ideal memory solution for extreme environmental conditions.
Wear Leveling. ECC error correction. Industrial product grade. Compliant with CompactFlash Specification Rev. 4.1. Shock: 40gâs at 11ms, MIL-STD-810, Method 516.6. Vibration: 15Hz to 2,000Hz, MIL-STD-810, Method 514.5. Humidity: 95% R-H, MIL-STD-810, Method 507.4. NAND Single Level Cell flash (SLC)
Capacity = 16 GB
Form Factor = CompactFlash
Industrial = Yes
Nand Type = SLC
RS Components, Ltd. | |
---|---|
Product Category | Flash Memory Cards |
Product Number | 7857991 |
Memory Type | CompactFlash® |