RS Components, Ltd. Drill Bits 7844790

Description
HSS MTS Drill DIN345 22mm
Request a Quote
Description
HSS MTS Drill DIN345 22mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844790
Drill Bits 7844790
HSS MTS Drill DIN345 22mm

HSS MTS Drill DIN345 22mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844790
Product Name Drill Bits
Drill Type Twist
Diameter 0.866 inch (22.0 mm)
OAL 9.76 inch (248 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Drill Bits - 213203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Drill Bits - 1848106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.984 inch (25.0 mm)
Shank Square
View Details
Magnetic Drill Bits - 1239934 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details