RS Components, Ltd. Drill Bits 7844781

Description
HSS MTS Drill DIN345 21mm
Request a Quote
Description
HSS MTS Drill DIN345 21mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844781
Drill Bits 7844781
HSS MTS Drill DIN345 21mm

HSS MTS Drill DIN345 21mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844781
Product Name Drill Bits
Drill Type Twist
Diameter 0.827 inch (21.0 mm)
OAL 9.57 inch (243 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Drill Bits - 1848128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 1.260 inch (32.0 mm)
Shank Square
View Details
Specialist Drill Bits - 232591 - RS Components, Ltd.
Specs
Designation Pg21
Material High Speed Steel; Hss
View Details
Drill Bits - 214161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.185 inch (4.7 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details