RS Components, Ltd. Drill Bits 7844778

Description
HSS MTS Drill DIN345 16mm
Request a Quote
Description
HSS MTS Drill DIN345 16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844778
Drill Bits 7844778
HSS MTS Drill DIN345 16mm

HSS MTS Drill DIN345 16mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844778
Product Name Drill Bits
Drill Type Twist
Diameter 0.630 inch (16.0 mm)
OAL 8.58 inch (218 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749060 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
PCB Drill Bits - 2156995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.063 inch (1.6 mm)
Shank 0.125 inch (3.2 mm)
View Details
Drill Bits - 1624124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
Material High Speed Steel; Hss
View Details