RS Components, Ltd. Drill Bits 7844771

Description
HSS MTS Drill DIN345 17mm
Request a Quote
Description
HSS MTS Drill DIN345 17mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844771
Drill Bits 7844771
HSS MTS Drill DIN345 17mm

HSS MTS Drill DIN345 17mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844771
Product Name Drill Bits
Drill Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 1238511 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 35mm
View Details
Drill Bits - 212907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 214818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details