RS Components, Ltd. Drill Bits 7844765

Description
HSS MTS Drill DIN345 14mm
Request a Quote
Description
HSS MTS Drill DIN345 14mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844765
Drill Bits 7844765
HSS MTS Drill DIN345 14mm

HSS MTS Drill DIN345 14mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844765
Product Name Drill Bits
Drill Type Twist
Diameter 0.551 inch (14.0 mm)
OAL 7.44 inch (189 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit Sets - 1206013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Drill Bits - 214975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 2.60 inch (66 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details