RS Components, Ltd. Transit Cases 7811611

Description
Zarges 40875 Transit Case
Request a Quote
Description
Zarges 40875 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 7811611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
7811611
Transit Cases 7811611
Zarges 40875 Transit Case

Zarges 40875 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7811611
Product Name Transit Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2664951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 1.77 inch (45 mm)
Length 7.28 inch (185 mm)
View Details
Transit Cases - 2878347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 6.81 inch (173 mm)
View Details
Transit Cases - 2875154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 4.37 inch (111 mm)
View Details
Anti Static Packaging - 173885 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details