RS Components, Ltd. Transit Cases 7811598

Description
Zarges 40844 Transit Case
Request a Quote
Description
Zarges 40844 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 7811598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
7811598
Transit Cases 7811598
Zarges 40844 Transit Case

Zarges 40844 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7811598
Product Name Transit Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786402 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 12.01 inch (305 mm)
Length 12.01 inch (305 mm)
View Details
Instrument Cases - 1951550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 8.66 inch (220 mm)
View Details
Instrument Cases - 232125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 1.65 inch (42 mm)
Length 2.56 inch (65 mm)
View Details
Instrument Cases - 1951517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details