RS Components, Ltd. Pressure Sensors 7794210

Description
275 to 800psi Pressure Switch, SPST-NO
Request a Quote
Description
275 to 800psi Pressure Switch, SPST-NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 7794210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
7794210
Pressure Sensors 7794210
275 to 800psi Pressure Switch, SPST-NO

275 to 800psi Pressure Switch, SPST-NO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 7794210
Product Name Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2023242 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Differential Pressure
Media Gas; Air
View Details
Pressure Sensors - 2547402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pneumatic Pressure Sensors - 2888125 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - 309752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details