RS Components, Ltd.
Back Boxes
7758116
Description
RS PRO H4228E Back Box
Request a Quote
Email Supplier
Description
RS PRO H4228E Back Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
7758116 |
|
Product Name
|
Back Boxes |
|
Shape
|
Rectangular
|
|
Length
|
5.79 inch (147 mm)
|
|
Width
|
5.79 inch (147 mm)
|
|
Depth
|
1.1 inch (28 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Shape
Rectangular
Length
5.91 inch (150 mm)
Width
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Length
11.02 inch (280 mm)
Width
8.66 inch (220 mm)
Depth
11.02 inch (280 mm)
View Details