RS Components, Ltd.
Back Boxes
7758103
Description
RS PRO H4116 Back Box
Request a Quote
Email Supplier
Description
RS PRO H4116 Back Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
7758103 |
|
Product Name
|
Back Boxes |
|
Shape
|
Rectangular
|
|
Length
|
3.41 inch (86.6 mm)
|
|
Width
|
3.41 inch (86.6 mm)
|
|
Depth
|
0.6299 inch (16 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
1.38 inch (35 mm)
Width
2.95 inch (75 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
5.24 inch (133 mm)
View Details