Welders Coverall. Fire Retardant Cotton Fabric. Stud Front Fastening
Style = Coverall
Gender = Unisex
Standards Met = EN 470-1, EN 531 A1, EN 531 B1, EN 531 C1
Chest Size = 40in
Inside Leg = 31in
Material Properties = Flame Retardant
Size = Regular
Material = Cotton
Closure Type = Stud
Colour = Navy
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7748305 |
Clothing Type | Coveralls/Body Suit |