A dual inline memory module (DIMM) consists of a number of memory components (usually black) that are attached to a printed circuit board (usually green). The gold pins on the bottom of the DIMM provide a connection between the module and a socket on a larger printed circuit board. The pins on the front and back of a DIMM are not connected to each other. 240-pin DIMMs are used to provide DDR2 SDRAM memory for desktop computers. DDR2 is a leading-edge generation of memory with an improved architecture that allows it to transmit data very fast.
Desktop/Laptop = Desktop, Server
Capacity = 2 GB
Speed = 800MHz
Memory Class = DDR2
Memory Socket = DIMM
Memory Buffer = Unbuffered
Module Type = PC2-6400
Pins = 240
Voltage = 1.8V
CAS Latency = 6
RS Components, Ltd. | |
---|---|
Product Category | Memory Modules |
Product Number | 7743085 |
Memory Type | RAM |