BOCUBE IP67 enclosure, PC, RAL 7035
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 7739657 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 10.67 inch (271 mm) |
| Width | 6.69 inch (170 mm) |
| Depth | 2.36 inch (60 mm) |