BOCUBE IP67 enclosure, PC, RAL 7035
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 7739590 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 5.94 inch (151 mm) |
| Width | 4.92 inch (125 mm) |
| Depth | 3.54 inch (90 mm) |