Firm foothold on ice and snow. Lightweight yet strong rubber construction works up to -40°C. Easy fit over footwear. Flexible Thermoplastic Elastomer. 8 anti-slip metal studs. Medium = Size 4.5 - 7.5. Large = Size 7.5 - 10.5. Extra Large = Size 10.5 - 13.5
Type = Ice Traction Gripper
Size = M
Material = Thermoplastic
Attachment Style = Pull-On
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7734218 |
Clothing Type | Safety Shoes |