RS Components, Ltd. IR LEDs 7732915

Description
Intelligent LED Solutions
Request a Quote
Description
Intelligent LED Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 7732915 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7732915
IR LEDs 7732915
Intelligent LED Solutions

Intelligent LED Solutions

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 7732915
Product Name IR LEDs
LED Package: 30 x 30 x 3.95mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details