RS Components, Ltd. IR LEDs 7732906

Description
9 IR LED Cluster Oslon 850nm,lens,wired
Request a Quote
Description
9 IR LED Cluster Oslon 850nm,lens,wired
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 7732906 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7732906
IR LEDs 7732906
9 IR LED Cluster Oslon 850nm,lens,wired

9 IR LED Cluster Oslon 850nm,lens,wired

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 7732906
Product Name IR LEDs
LED Package: 25 x 25mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details