RS Components, Ltd. Pliers 7724267

Description
Gedore 8000 J 2 Circlip Plier
Request a Quote
Description
Gedore 8000 J 2 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 7724267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
7724267
Pliers 7724267
Gedore 8000 J 2 Circlip Plier

Gedore 8000 J 2 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 7724267
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Plier Sets - 161158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 10.24 inch (260 mm)
View Details
Pliers - 2380773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details