RS Components, Ltd. Pliers 7724255

Description
Gedore 8000 J 0 Circlip Plier
Request a Quote
Description
Gedore 8000 J 0 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 7724255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
7724255
Pliers 7724255
Gedore 8000 J 0 Circlip Plier

Gedore 8000 J 0 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 7724255
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
Pliers - 2380743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Standards RoHS Compliant
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details